Panasonic Time Delay Relays LT4HW-AC240VS

Description
Premium LCD backlit multifunction timer which offers highly customisable user-friendly experience, offering operating modes for both pulse & integrating inputs. Operating functions include ON/OFF Start Flicker & Delayed one shot.The affordable price of the LT4H series means you are offered premium performance with sacrificing quality Features of the LT4H Series. IP66 weather-proof panel makes this unit reliable even in poor environments. Transistor and Relay output options available. See-saw buttons allow for simple interaction. Easy to read 2 colour back lit LCD Display for easy recognition of timer status. Narrow body design make the timer easy to install into narrow control panels or compact installations. Three terminal types are available, 8 & 11 pin and screw termination Supply Voltage = 100 - 240 V ac Time Range = 99.99 s - 9999 h Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote Datasheet
Description
Premium LCD backlit multifunction timer which offers highly customisable user-friendly experience, offering operating modes for both pulse & integrating inputs. Operating functions include ON/OFF Start Flicker & Delayed one shot.The affordable price of the LT4H series means you are offered premium performance with sacrificing quality Features of the LT4H Series. IP66 weather-proof panel makes this unit reliable even in poor environments. Transistor and Relay output options available. See-saw buttons allow for simple interaction. Easy to read 2 colour back lit LCD Display for easy recognition of timer status. Narrow body design make the timer easy to install into narrow control panels or compact installations. Three terminal types are available, 8 & 11 pin and screw termination Supply Voltage = 100 - 240 V ac Time Range = 99.99 s - 9999 h Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8127894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Premium LCD backlit multifunction timer which offers highly customisable user-friendly experience, offering operating modes for both pulse & integrating inputs. Operating functions include ON/OFF Start Flicker & Delayed one shot.The affordable price of the LT4H series means you are offered premium performance with sacrificing quality Features of the LT4H Series. IP66 weather-proof panel makes this unit reliable even in poor environments. Transistor and Relay output options available. See-saw buttons allow for simple interaction. Easy to read 2 colour back lit LCD Display for easy recognition of timer status. Narrow body design make the timer easy to install into narrow control panels or compact installations. Three terminal types are available, 8 & 11 pin and screw termination Supply Voltage = 100 - 240 V ac Time Range = 99.99 s - 9999 h Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A

Premium LCD backlit multifunction timer which offers highly customisable user-friendly experience, offering operating modes for both pulse & integrating inputs. Operating functions include ON/OFF Start Flicker & Delayed one shot.The affordable price of the LT4H series means you are offered premium performance with sacrificing quality
Features of the LT4H Series. IP66 weather-proof panel makes this unit reliable even in poor environments. Transistor and Relay output options available. See-saw buttons allow for simple interaction. Easy to read 2 colour back lit LCD Display for easy recognition of timer status. Narrow body design make the timer easy to install into narrow control panels or compact installations. Three terminal types are available, 8 & 11 pin and screw termination
Supply Voltage = 100 - 240 V ac
Time Range = 99.99 s - 9999 h
Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start
Mounting Type = Flush Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - LT4HW-AC240VS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
LT4HW-AC240VS
Time Delay Relays LT4HW-AC240VS
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 5A @ 250VAC Panel Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 5A @ 250VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127894 LT4HW-AC240VS
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.01 Sec ~ 9999 Hrs
Timer Type One-Shot
Function Type Multi-function Multi-function
Minimum 99.99 seconds 0.0100 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
Time Delay Relays - 1437484-1 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
One Shot High Performance Timing Relay - 700-FSD3LU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details