Panasonic Time Delay Relays S1DXMM2C30MAC120V

Description
Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours Supply Voltage = 120 V ac Time Range = 0.2 s - 30 min Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 20 mA
Request a Quote
Description
Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours Supply Voltage = 120 V ac Time Range = 0.2 s - 30 min Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8127835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours Supply Voltage = 120 V ac Time Range = 0.2 s - 30 min Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 20 mA

Analogue multi-range timer series which provides a cost-effective option without compromise on quality
Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours
Supply Voltage = 120 V ac
Time Range = 0.2 s - 30 min
Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = S1DXM
Time Increment = Minutes, Seconds
Power Supply = External
Current Maximum = 20 mA

Supplier's Site
Time Delay Relays - S1DXMM2C30MAC120V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
S1DXMM2C30MAC120V
Time Delay Relays S1DXMM2C30MAC120V
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.2 Sec ~ 30 Min Delay 7A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.2 Sec ~ 30 Min Delay 7A @ 250VAC Socketable

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127835 S1DXMM2C30MAC120V
Product Name Time Delay Relays
Time Ranges Minutes, Seconds 0.2 Sec ~ 30 Min
Timer Type ON-Delay; One-Shot
Function Type Multi-function Multi-function
Minimum 0.2000 seconds 0.2000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HT12BU12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 7596665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Starting Pulse Off, Starting Pulse Off with Control Signal, Starting Pulse ON, Starting Pulse On with Control Signal
Function Type Single Function
View Details