TE Connectivity Time Delay Relays CNT-35-96

Description
Multifunction, digital time delay relay and counter. 10 programmable timing modes. 2 counting modes. Thumbwheel switches for programming. LCD digital display. 11-pin octal style plug Time Range = 0.1 sec - 9990 hrs Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Current Maximum = 10 A Terminal Type = Plug Maximum Voltage = 30 V dc, 277 V ac Switch Configuration = DPDT Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Alloy
Request a Quote Datasheet
Description
Multifunction, digital time delay relay and counter. 10 programmable timing modes. 2 counting modes. Thumbwheel switches for programming. LCD digital display. 11-pin octal style plug Time Range = 0.1 sec - 9990 hrs Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Current Maximum = 10 A Terminal Type = Plug Maximum Voltage = 30 V dc, 277 V ac Switch Configuration = DPDT Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7821829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multifunction, digital time delay relay and counter. 10 programmable timing modes. 2 counting modes. Thumbwheel switches for programming. LCD digital display. 11-pin octal style plug Time Range = 0.1 sec - 9990 hrs Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Current Maximum = 10 A Terminal Type = Plug Maximum Voltage = 30 V dc, 277 V ac Switch Configuration = DPDT Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Alloy

Multifunction, digital time delay relay and counter.
10 programmable timing modes. 2 counting modes. Thumbwheel switches for programming. LCD digital display. 11-pin octal style plug
Time Range = 0.1 sec - 9990 hrs
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Current Maximum = 10 A
Terminal Type = Plug
Maximum Voltage = 30 V dc, 277 V ac
Switch Configuration = DPDT
Maximum Operating Temperature = +55°C
Contact Material = Silver Cadmium Oxide Alloy

Supplier's Site
Time Delay Relays - PB561-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB561-ND
Time Delay Relays PB561-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240AC/DC;Plug-In - 70199338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240AC/DC;Plug-In
70199338
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240AC/DC;Plug-In 70199338
CNT Series are multifunctional, programmable, time delay relays/counters housed in 1⁄16 DIN style enclosures with an octal-style 11-pin plug-in. The units feature thumbwheel switches for digital programming. An LCD digital readout permits easy monitoring of status. Available programmable functions are delay on operate, delay on release, three interval on functions, delay on operate and release, cumulative delay on operate, 50% duty cycle recycler, output pulsing, single cycle, up counter and down counter. Delay is selectable from 0.1 Sec to 9,990 Hours. Counter range is selectable from 1 to 99,900 counts. All models have DPDT output contacts rated 10 amps @ 240 VAC/30 VDC. Operating temperature range is –10°C to +55°C.

CNT Series are multifunctional, programmable, time delay relays/counters housed in 1⁄16 DIN style enclosures with an octal-style 11-pin plug-in. The units feature thumbwheel switches for digital programming. An LCD digital readout permits easy monitoring of status. Available programmable functions are delay on operate, delay on release, three interval on functions, delay on operate and release, cumulative delay on operate, 50% duty cycle recycler, output pulsing, single cycle, up counter and down counter. Delay is selectable from 0.1 Sec to 9,990 Hours. Counter range is selectable from 1 to 99,900 counts. All models have DPDT output contacts rated 10 amps @ 240 VAC/30 VDC. Operating temperature range is –10°C to +55°C.

Supplier's Site
Time Delay Relays - CNT-35-96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CNT-35-96
Time Delay Relays CNT-35-96
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821829 PB561-ND 70199338 CNT-35-96
Product Name Time Delay Relays Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240AC/DC;Plug-In Time Delay Relays
Operating Temperature 131 F (55 C) -4 to 158 F (-20 to 70 C)
Function Type Multi-function Multi-function Multi-function Multi-function
Minimum 0.1000 seconds 0.1000 seconds 0.1000 seconds
Maximum 9990 hours 9990 to ? hours 9990 hours
Number of Contacts 11 11
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC00010U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1755074-3-ND - DigiKey
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
 - 5377721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details