Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality.
⢠On Delay function. ⢠Compact miniature design. ⢠2 C/O . ⢠Plug-in socket terminal. ⢠50 ms reset time. ⢠Wide supply voltage range. ⢠LED status indication for power and output. ⢠IP50 protection
Supply Voltage = 12 V dc
Time Range = 0.1 s - 100 h
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = -20°C
Width = 27mm
Time Delay = 0.1 - 1 h, 0.1 - 1 s, 0.1 - 10 min, 1 - 10 h, 1 - 10 min, 1 - 10 s, 10 - 100 h
Time Delay & Timing Relays TIMER 250VAC 5A REXL +OPTIONS
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 9148205 | 4008-REXL2TMJD-ND | REXL2TMJD | REXL2TMJD |
| Product Name | Time Delay Relays | Time Delay & Timing Relays | Time Delay Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs | 0.1 Sec ~ 100 Hrs | |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | |||
| Function Type | Multi-function | Single Function | ||
| Minimum | 0.1000 seconds | 0.1000 seconds |