Panasonic LT4HW240ACJ

Description
Two times can be set independently (symmetrical & asymmetrical): T ON/T OFF/pulse-pause. Easy time setting using rocker switches. Two-colour display of current actual and set values (red & orange). Backlit LCD display. Settings saved with EEPROM in case of power failure Supply Voltage = 100 - 240 V ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = 11-Pin Connector Maximum Voltage = 250 V ac
Request a Quote
Description
Two times can be set independently (symmetrical & asymmetrical): T ON/T OFF/pulse-pause. Easy time setting using rocker switches. Two-colour display of current actual and set values (red & orange). Backlit LCD display. Settings saved with EEPROM in case of power failure Supply Voltage = 100 - 240 V ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = 11-Pin Connector Maximum Voltage = 250 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 228683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two times can be set independently (symmetrical & asymmetrical): T ON/T OFF/pulse-pause. Easy time setting using rocker switches. Two-colour display of current actual and set values (red & orange). Backlit LCD display. Settings saved with EEPROM in case of power failure Supply Voltage = 100 - 240 V ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = 11-Pin Connector Maximum Voltage = 250 V ac

Two times can be set independently (symmetrical & asymmetrical): T ON/T OFF/pulse-pause. Easy time setting using rocker switches. Two-colour display of current actual and set values (red & orange). Backlit LCD display. Settings saved with EEPROM in case of power failure
Supply Voltage = 100 - 240 V ac
Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s
Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start
Mounting Type = Flush Mount
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = 11-Pin Connector
Maximum Voltage = 250 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 228683
Time Ranges Hours, Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Solid State Timing Relay - 700-RTC33Y040U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 4
Timer Type ON-Delay
View Details
 - 221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details