Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality.
⢠On Delay function. ⢠Compact miniature design. ⢠2 C/O . ⢠Plug-in socket terminal. ⢠50 ms reset time. ⢠Wide supply voltage range. ⢠LED status indication for power and output. ⢠IP50 protection
Supply Voltage = 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = Electromechanical
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Maximum Operating Temperature = +60°C
Contact Material = Silver Nickel
RELAY 5A 2CO 0,1S 100H ON DELAY
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 9148192 | 4008-REXL2TMBD-ND |
| Product Name | Time Delay Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs |
| Operating Temperature | 140 F (60 C) | |
| Timer Type | Electromechanical | ON-Delay |
| Function Type | Multi-function | Single Function |
| Minimum | 0.1000 seconds |