Panasonic PM4HWHAC240SWJ

Description
Dual timer that switches on and off repeatedly and variably. Timer is programmed using a rotary switch and is easy to install in standardised sections (48x48 mm). Output signal emitted after two time periods. Functions: -cyclical (OFF-start, various definable on- and off-times). Protection rating IP65 with ATC 18002 seal Supply Voltage = 100 - 240 V ac Time Range = 1 s - 500 h Mode of Operation = Cyclic Number of Timer Functions = Single Time Increment = Hours, Seconds Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac Depth = 85.5mm Maximum Operating Temperature = +50°C
Request a Quote
Description
Dual timer that switches on and off repeatedly and variably. Timer is programmed using a rotary switch and is easy to install in standardised sections (48x48 mm). Output signal emitted after two time periods. Functions: -cyclical (OFF-start, various definable on- and off-times). Protection rating IP65 with ATC 18002 seal Supply Voltage = 100 - 240 V ac Time Range = 1 s - 500 h Mode of Operation = Cyclic Number of Timer Functions = Single Time Increment = Hours, Seconds Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac Depth = 85.5mm Maximum Operating Temperature = +50°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 228677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual timer that switches on and off repeatedly and variably. Timer is programmed using a rotary switch and is easy to install in standardised sections (48x48 mm). Output signal emitted after two time periods. Functions: -cyclical (OFF-start, various definable on- and off-times). Protection rating IP65 with ATC 18002 seal Supply Voltage = 100 - 240 V ac Time Range = 1 s - 500 h Mode of Operation = Cyclic Number of Timer Functions = Single Time Increment = Hours, Seconds Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac Depth = 85.5mm Maximum Operating Temperature = +50°C

Dual timer that switches on and off repeatedly and variably. Timer is programmed using a rotary switch and is easy to install in standardised sections (48x48 mm). Output signal emitted after two time periods. Functions: -cyclical (OFF-start, various definable on- and off-times). Protection rating IP65 with ATC 18002 seal
Supply Voltage = 100 - 240 V ac
Time Range = 1 s - 500 h
Mode of Operation = Cyclic
Number of Timer Functions = Single
Time Increment = Hours, Seconds
Current Maximum = 5 A
Terminal Type = Screw
Maximum Voltage = 250 V ac
Depth = 85.5mm
Maximum Operating Temperature = +50°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 228677
Time Ranges Hours, Seconds
Operating Temperature 122 F (50 C)
Timer Type Cyclic
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4504720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSG3HU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details