Panasonic LT4HW24ACSJ

Description
Backlit two-tone LCD display. Timer is simple to program and easily integrated into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Output signal emitted after two time periods. Protection rating IP66. Functions: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover. Integrating input: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover Supply Voltage = 24 V ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac
Request a Quote
Description
Backlit two-tone LCD display. Timer is simple to program and easily integrated into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Output signal emitted after two time periods. Protection rating IP66. Functions: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover. Integrating input: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover Supply Voltage = 24 V ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 228734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backlit two-tone LCD display. Timer is simple to program and easily integrated into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Output signal emitted after two time periods. Protection rating IP66. Functions: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover. Integrating input: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover Supply Voltage = 24 V ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac

Backlit two-tone LCD display. Timer is simple to program and easily integrated into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Output signal emitted after two time periods. Protection rating IP66. Functions: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover. Integrating input: — Delayed pulse expansion — OFF-Start changeover — ON-Start changeover
Supply Voltage = 24 V ac
Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s
Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start
Mounting Type = Flush Mount
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = Screw
Maximum Voltage = 250 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 228734
Time Ranges Hours, Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
On-Delay 17.5 mm Timing Relay - 700-FEA3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1437493-5-ND - DigiKey
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
 - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details