Backlit two-tone LCD display. Timer is simple to program and easily integrated into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Output signal emitted after two time periods. Protection rating IP66. Functions: â Delayed pulse expansion â OFF-Start changeover â ON-Start changeover. Integrating input: â Delayed pulse expansion â OFF-Start changeover â ON-Start changeover
Supply Voltage = 100 - 240 V ac
Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s
Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start
Mounting Type = Flush Mount
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = Screw
Maximum Voltage = 250 V ac
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 228908 |
| Time Ranges | Hours, Minutes, Seconds |