Delay On Operate, Multi-voltage timer LEDO in a 17.5mm DIN rail housing.
Supply initiated Delay On Operate timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 1 x SPDT relay output (828-5155). 1 x DPDT relay output (914-4597). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 230 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A
Terminal Type = Screw
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 9144597 |
| Time Ranges | Hours, Minutes, Seconds |
| Timer Type | ON-Delay |
| Minimum | 0.1000 seconds |