RELAY TIME DELAY 100HR 20A 250V
RE17L series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Timing relays with solid state output reduce the amount of wiring required (wired in series). The durability of these timing relays is independent of the number of operating cycles.
Multifunction. Multi-range. Multivoltage. LED state indicator. Solid state output 0.7 A. Screw terminals. DIN rail mounting
Supply Voltage = 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Series = RE17
Time Increment = Hours, Minutes, Seconds
Current Maximum = 20 A
Terminal Type = Screw
Minimum Voltage = 24 V ac
Maximum Voltage = 240 V ac
Programmable (Multi-Function) Time Delay Relay 0.1 Sec ~ 100 Hrs Delay 20A @ 250VAC DIN Rail
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-RE17LMBM-ND | 7912717 | RE17LMBM |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | 0.1 Sec ~ 100 Hrs | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs |