22.5 mm profile width. Screw terminals connection. Operating voltage of 24 â 240 V ac. State indication by LED. Repeat accuracy of +/- 0.5 % conforming to IEC 61812-1. Operating temperature of -20 â 60 °C. Self-extinguishing housing. Ingress protection of IP50 (font face), IP40 (housing) and IP20 (terminal block)
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 4
Series = RE22 R2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
RELAY TIME DELAY 100HR 8A 250V
Time Delay & Timing Relays TIMER 24-240VAC/24VDC IN 8A DPDT OUT ON DELAY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 8725805 | 4008-RE22R2AMU-ND | RE22R2AMU |
| Product Name | Time Delay Relays | Time Delay & Timing Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs | |
| Timer Type | ON-Delay | ON-Delay | |
| Function Type | Multi-function | Single Function | |
| Minimum | 0.1000 seconds |