RELAY TIME DELAY 100HR 8A 250V
22.5 mm profile width. Screw terminals connection. State indication by LED. Repeat accuracy of +/- 0.5 % conforming to IEC 61812-1. Available option of supplying a load in parallel. Operating temperature of -20 â 60 °C. Self extinguishing housing material. Ingress protection of IP20 (terminal block), IP40 (housing) and IP50 (front face)
Supply Voltage = 12 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 4
Series = RE22 R2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Time Delay & Timing Relays TIMER 12VAC/VDC IN 8A DPDT OUT MULTI-FUNCTION
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-RE22R2MJU-ND | 8725814 | RE22R2MJU |
| Product Name | Time Delay Relays | Time Delay & Timing Relays | |
| Time Ranges | 0.1 Sec ~ 100 Hrs | Hours, Minutes, Seconds | |
| Mounting | Din Rail | ||
| Function Type | Multi-function | Multi-function | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |