Crydom Corporation Time Delay Relays DRTA24A06

Description
On-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail
Request a Quote
Description
On-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRTA24A06 is a time delay relay from Quarktwin Technology Ltd. designed for AC control applications. It features a compact size of 11mm wide and is rated for a load current of 6 Amps. The relay operates within a control voltage range of 180-280 VAC/DC and supports various timing functions, including delay on make, single shot, and delay on break. It is equipped with a timer status LED indicator for easy monitoring. This relay utilizes dual SCR or MOSFET output and offers zero-crossing for resistive loads or random-fire for inductive loads. It is UL listed and HP rated, ensuring compliance with industry standards. The device operates effectively in ambient temperatures ranging from -30 to 80 °C and has a dielectric strength of 3750 Vrms. The relay is suitable for applications requiring reliable timing control in a compact form factor.

Datasheet Summary
Powered by GS/AI

The DRTA24A06 is a time delay relay from Quarktwin Technology Ltd. designed for AC control applications. It features a compact size of 11mm wide and is rated for a load current of 6 Amps. The relay operates within a control voltage range of 180-280 VAC/DC and supports various timing functions, including delay on make, single shot, and delay on break. It is equipped with a timer status LED indicator for easy monitoring. This relay utilizes dual SCR or MOSFET output and offers zero-crossing for resistive loads or random-fire for inductive loads. It is UL listed and HP rated, ensuring compliance with industry standards. The device operates effectively in ambient temperatures ranging from -30 to 80 °C and has a dielectric strength of 3750 Vrms. The relay is suitable for applications requiring reliable timing control in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CC2612-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CC2612-ND
Time Delay Relays CC2612-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

On-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Buy Now Datasheet
 - 1445931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 180 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay on Make Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO

Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options.
Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator
Supply Voltage = 180 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay on Make
Mounting Type = DIN Rail
Number of Timer Functions = 1
Number of Contacts = 2
Series = SeriesOneDR
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO

Supplier's Site
Time Delay Relays - DRTA24A06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DRTA24A06
Time Delay Relays DRTA24A06
On-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

On-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number CC2612-ND 1445931 DRTA24A06
Product Name Time Delay Relays Time Delay Relays
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4650609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Time Indicator
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSK3DU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details