RF Diode Schottky - 1 Pair Series Connection 750V 50mA 75mW GB110
SCHOTTKY DIODE,GAAS-BEAMLEAD,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MGS901-ND | MGS901 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | GB110 | GB110 |