RF Diode PIN - Single 35V 100mA 3W
DIODE,PIN,CERAMIC_PK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 1465-MA4L022-30-ND | MA4L022-30 | MA4L022-30 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | Stud | Stud | |
| VR | 35 volts |