RF Diode PIN - Single 50V 100mA Chip
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211437-MA4L032-134
Packaging: Bulk
Current - Max: 100mA
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: Chip
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Die
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.15pF at 0V, 1MHz
Resistance at If, F: 2.5Ohm at 10mA, 500MHz
RF DIODE PIN 50V CHIP Product overview: MA4L032-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L032-134 can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V CHIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1465-1035-ND | 1211437-MA4L032-134 | 284-MA4L032-134 | MA4L032-134 |
| Product Name | RF Diodes | RF Diodes - MA4L032-134 | 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN; PIN - Single | ||
| Package | Die | Bulk | Chip | |
| VR | 50 volts |