MACOM 100V 200MW Diode and Rectifier MA4P7455-1141T

Description
RF DIODE PIN 100V 200MW SOD323 Product overview: MA4P7455-1141T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455-1141T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 100V 200MW SOD323 Product overview: MA4P7455-1141T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455-1141T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 200MW Diode and Rectifier - 284-MA4P7455-1141T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 200MW Diode and Rectifier
284-MA4P7455-1141T
100V 200MW Diode and Rectifier 284-MA4P7455-1141T
RF DIODE PIN 100V 200MW SOD323 Product overview: MA4P7455-1141T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455-1141T can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V 200MW SOD323 Product overview: MA4P7455-1141T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P7455-1141T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA4P7455-1141T - 073142-MA4P7455-1141T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P7455-1141T
073142-MA4P7455-1141T
RF Diodes - MA4P7455-1141T 073142-MA4P7455-1141T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073142-MA4P7455-1141 T Packaging: Reel - TR Current - Max: 150mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 200mW Resistance @ If, F: 3 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073142-MA4P7455-1141T
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 200mW
Resistance @ If, F: 3 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
PIN Diodes
MA4P7455-1141T
PIN Diodes MA4P7455-1141T
PIN Diodes Rs= 3.0 Ohms Max. -65C +125C

PIN Diodes Rs= 3.0 Ohms Max. -65C +125C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P7455-1141T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P7455-1141T
Discrete Semiconductor Products - Diodes - RF Diodes MA4P7455-1141T
RF DIODE PIN 100V 200MW SOD323

RF DIODE PIN 100V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes PIN Diodes RF Diodes
Product Number 284-MA4P7455-1141T 073142-MA4P7455-1141T MA4P7455-1141T MA4P7455-1141T
Product Name 100V 200MW Diode and Rectifier RF Diodes - MA4P7455-1141T PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Configuration Single
Unlock Full Specs
to access all available technical data