The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X31SDA070J is a dual 700 V, 30 A SiC SBD device in a SOT-227 package.
Features
Benefits
Applications
DIODE SIC SBD 700V 30A
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 150-MSC2X31SDA070J-ND | MSC2X31SDA070J | MSC2X31SDA070J |
| Product Name | Diode Arrays | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode |