RF Diode Schottky - Single 5V 20mA 50mW Chip
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 747186-MA4E2501L-129
Manufacturer Homepage: www.macom.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Discrete Semiconductor Products - Diodes - RF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 1465-MA4E2501L-1290-ND | 747186-MA4E2501L-1290 | MA4E2501L-1290 | MA4E2501L-1290 |
| Product Name | RF Diodes | RF Diodes - MA4E2501L-1290 | RF Diodes | Discrete Semiconductor Products - Diodes - RF |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky | ||
| Package | Die | Die | Chip |