MACOM Schottky 5V 50MW Diode and Rectifier MA4E2502L-1246

Description
RF DIODE SCHOTTKY 5V 50MW DIE Product overview: MA4E2502L-1246 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 50MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 50MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2502L-1246 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE SCHOTTKY 5V 50MW DIE Product overview: MA4E2502L-1246 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 50MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 50MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2502L-1246 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5V 50MW Diode and Rectifier - 284-MA4E2502L-1246 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5V 50MW Diode and Rectifier
284-MA4E2502L-1246
Schottky 5V 50MW Diode and Rectifier 284-MA4E2502L-1246
RF DIODE SCHOTTKY 5V 50MW DIE Product overview: MA4E2502L-1246 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 50MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 50MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2502L-1246 can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 5V 50MW DIE Product overview: MA4E2502L-1246 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 50MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 50MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2502L-1246 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA4E2502L-1246 - 1211427-MA4E2502L-1246 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4E2502L-1246
1211427-MA4E2502L-1246
RF Diodes - MA4E2502L-1246 1211427-MA4E2502L-1246
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211427-MA4E2502L-12 46 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Die Current - Max: 20mA Diode Type: Schottky Capacitance @ Vr, F: 0.12pF @ 0V, 18GHz Family Name: MA4E2502L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.macomtech.com Manufacturer Package: Die Power Dissipation (Maximum): 50mW Voltage - Peak Reverse (Maximum): 5V Introduction Date: November 07, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211427-MA4E2502L-1246
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Die
Current - Max: 20mA
Diode Type: Schottky
Capacitance @ Vr, F: 0.12pF @ 0V, 18GHz
Family Name: MA4E2502L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: Die
Power Dissipation (Maximum): 50mW
Voltage - Peak Reverse (Maximum): 5V
Introduction Date: November 07, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF Diodes - 1465-1028-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
1465-1028-ND
RF Diodes 1465-1028-ND
RF Diode Schottky 5V 20mA 50mW Die

RF Diode Schottky 5V 20mA 50mW Die

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MA4E2502L-1246
Schottky Diodes & Rectifiers MA4E2502L-1246
Schottky Diodes & Rectifiers DC-18GHz Vf@1mA = 300mv typ.

Schottky Diodes & Rectifiers DC-18GHz Vf@1mA = 300mv typ.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4E2502L-1246 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4E2502L-1246
Discrete Semiconductor Products - Diodes - RF Diodes MA4E2502L-1246
RF DIODE SCHOTTKY 5V 50MW DIE

RF DIODE SCHOTTKY 5V 50MW DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes Schottky Diodes RF Diodes
Product Number 284-MA4E2502L-1246 1211427-MA4E2502L-1246 1465-1028-ND MA4E2502L-1246 MA4E2502L-1246
Product Name Schottky 5V 50MW Diode and Rectifier RF Diodes - MA4E2502L-1246 RF Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk Die 0502 Die
RoHS Compliant RoHS
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Schottky; Schottky Schottky
PD 50 milliwatts
Unlock Full Specs
to access all available technical data