RF Diode PIN - Single 300V 100mA 10W
DIODE,PIN,CERAMIC_PK
PIN Diodes Max CW 10 Watts Max Pk Pwr 1000W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes | PIN Diodes |
| Product Number | 1465-MA4L401-30-ND | MA4L401-30 | MA4L401-30 | MA4L401-30 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | PIN Diodes | RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | Stud | Stud | ||
| VR | 300 volts |