Diode Silicon Carbide Schottky 1200V 49A (DC) Through Hole TO-220-2
Features
Benefits
Applications
SIC SBD 1200 V 20 A TO-220
SIC SBD 1200 V 20 A TO-220
SIC SBD 1200 V 20 A TO-220
DIODE SIL CARB 1.2KV 49A TO220-2
| DigiKey | Richardson RFPD | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 150-MSC020SDA120K-ND | MSC020SDA120K | 2412091 | MSC020SDA120K |
| Product Name | Single Diodes | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Silicon Carbide Diode | |||
| RoHS Compliant | RoHS | RoHS | ||
| IF | 49000 mA |