The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high voltage applications. The MSC020SDA120B is a 1200 V, 20 A SiC SBD in a two-lead TO-247 package.
Features
Benefits
Applications
SIC SBD 1200 V 20 A TO-247
SIC SBD 1200 V 20 A TO-247
SIC SBD 1200 V 20 A TO-247
Diode Silicon Carbide Schottky 1200V 49A (DC) Through Hole TO-247
DIODE SIL CARB 1.2KV 49A TO247
DIODE SIL CARB 1.2KV 49A TO247
| Richardson RFPD | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MSC020SDA120B | 2412088 | MSC020SDA120B-ND | MSC020SDA120B | MSC020SDA120B |
| Product Name | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IF | 49000 mA | ||||
| Package | TO-247; TO-247 | ||||
| Tj | -55 to 175 C (-67 to 347 F) |