Microchip Technology, Inc. Silicon Carbide Diode MSC030SDA070B

Description
Features No reverse recovery/no forward recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
Features No reverse recovery/no forward recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC030SDA070B - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC030SDA070B
Silicon Carbide Diode MSC030SDA070B
Features No reverse recovery/no forward recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery/no forward recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC030SDA070B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC030SDA070B
Discrete Semiconductor Products - Diodes - Rectifiers MSC030SDA070B
DIODE SIL CARBIDE 700V 60A TO247

DIODE SIL CARBIDE 700V 60A TO247

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number MSC030SDA070B MSC030SDA070B
Product Name Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 60000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 100 volts
View Details
Diodes, Rectifiers - Single - BAL74E6327HTSA1 - 111607-BAL74E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 50 volts
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1220276 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details