RF Diode PIN - Single 35V 100mA 3W
DIODE,PIN,BONDED,STR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MA4L022-1056-ND | MA4L022-1056 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | 2-SMD, No Lead | ODS-1056 |
| VR | 35 volts |