The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X30SDA170J is a dual 1700 V, 30 A SiC SBD device in a SOT-227 package.
Features
Benefits
Applications
DIODE MOD SIC 1700V 30A SOT227
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | MSC2X30SDA170J | 150-MSC2X30SDA170J-ND | MSC2X30SDA170J |
| Product Name | Silicon Carbide Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||
| RoHS Compliant | RoHS | ||
| IF | 30000 mA | ||
| Tj | -55 to 175 C (-67 to 347 F) |