Microchip Technology, Inc. Silicon Carbide Diode MSC050SDA070S

Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC050SDA070S - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC050SDA070S
Silicon Carbide Diode MSC050SDA070S
Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power factor correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche-energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power factor correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC050SDA070S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC050SDA070S
Discrete Semiconductor Products - Diodes - Rectifiers MSC050SDA070S
DIODE SIL CARBIDE 700V 88A D3PAK

DIODE SIL CARBIDE 700V 88A D3PAK

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number MSC050SDA070S MSC050SDA070S
Product Name Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVS7.5F - Micross Components, Inc.
Specs
IFSM 150 amps
IF 4400 mA
trr 300 ns
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diode and Rectifier - 280-50WQ06FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers