Microchip Technology, Inc. Diode Arrays MSC2X30SDA070J

Description
Diode Array
Request a Quote Datasheet
Description
Diode Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 150-MSC2X30SDA070J-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Silicon Carbide Diode - MSC2X30SDA070J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC2X30SDA070J
Silicon Carbide Diode MSC2X30SDA070J
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X30SDA070J is a dual 700 V, 30 A SiC SBD device in a SOT-227 package. Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Power factor correction (PFC) Switch-mode power supply Inverters/converters Motor controllers Snubber/clamp diode

The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X30SDA070J is a dual 700 V, 30 A SiC SBD device in a SOT-227 package.

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche-energy rated
  • RoHS compliant
  • Isolated voltage to 2500 V

Benefits

  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Power factor correction (PFC)
  • Switch-mode power supply
  • Inverters/converters
  • Motor controllers
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC2X30SDA070J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC2X30SDA070J
Discrete Semiconductor Products - Diodes - Rectifiers MSC2X30SDA070J
DIODE SIC SBD 700V 30A

DIODE SIC SBD 700V 30A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number 150-MSC2X30SDA070J-ND MSC2X30SDA070J MSC2X30SDA070J
Product Name Diode Arrays Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
Schottky Diodes & Rectifiers - 8167684P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier
View Details
Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details