The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X31SDA170J is a dual 1700 V, 30 A SiC SBD device in a SOT-227 package.
Features
Benefits
Applications
DIODE MOD SIC 1700V 30A SOT227 Product overview: MSC2X31SDA170J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSC2X31SDA170J can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Package: Tube
Product Status: Active
Diode Configuration: 2 Independent
Technology: SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max): 1700 V
Current - Average Rectified (Io) (per Diode): 30A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A
DIODE MOD SIC 1700V 30A SOT227
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MSC2X31SDA170J | 286-MSC2X31SDA170J | 150-MSC2X31SDA170J-ND | MSC2X31SDA170J | |
| Product Name | Silicon Carbide Diode | 1700V 30A Diode and Rectifier | Discrete Semiconductor Products Diodes Rectifiers Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IF | 30000 mA | ||||
| Package | Tube | SOT-227-4, miniBLOC |