MACOM RF Diodes - MA4P303-134 MA4P303-134

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211448-MA4P303-134 Packaging: Bulk Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Die Temperature Range - Operating: 175°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.15pF at 10V, 10MHz Resistance at If, F: 1.5Ohm at 10mA, 500MHz
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211448-MA4P303-134 Packaging: Bulk Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Die Temperature Range - Operating: 175°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.15pF at 10V, 10MHz Resistance at If, F: 1.5Ohm at 10mA, 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MA4P303-134 - 1211448-MA4P303-134 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4P303-134
1211448-MA4P303-134
RF Diodes - MA4P303-134 1211448-MA4P303-134
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211448-MA4P303-134 Packaging: Bulk Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Die Temperature Range - Operating: 175°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.15pF at 10V, 10MHz Resistance at If, F: 1.5Ohm at 10mA, 500MHz

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211448-MA4P303-134
Packaging: Bulk
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: Die
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Die
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.15pF at 10V, 10MHz
Resistance at If, F: 1.5Ohm at 10mA, 500MHz

Buy Now
RF PIN Diode - MA4P303-134 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4P303-134
RF PIN Diode MA4P303-134
Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of devices cover a broad spectrum of performance requirements for control circuit applications. They are available in several choices of I-region lengths and have been optimally designed to minimize parametric trade offs when considering low capacitance, low series resistance, and high breakdown voltages. Their small size and low parasitics, make them an ideal choice for broadband, high frequency, micro-strip hybrid assemblies. The attenuator line of PIN diode chips are a planar or mesa construction and because of their thicker I-regions and predictable Rs vs. I characteristics, they are well suited for low distortion attenuator and switch circuits. Incorporated in the chip's construction is MACOM's, time proven, hard glass, CERMACHIP®. The hard glass passivation completely encapsulates the entire PIN junction area resulting in a hermetically sealed chip which has been qualified in many military applications. These CERMACHIP® diodes are available in a wide variety of voltage ratings, up to 3,000 volts and are capable of controlling kilowatts of power.

Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of devices cover a broad spectrum of performance requirements for control circuit applications. They are available in several choices of I-region lengths and have been optimally designed to minimize parametric trade offs when considering low capacitance, low series resistance, and high breakdown voltages. Their small size and low parasitics, make them an ideal choice for broadband, high frequency, micro-strip hybrid assemblies. The attenuator line of PIN diode chips are a planar or mesa construction and because of their thicker I-regions and predictable Rs vs. I characteristics, they are well suited for low distortion attenuator and switch circuits. Incorporated in the chip's construction is MACOM's, time proven, hard glass, CERMACHIP®. The hard glass passivation completely encapsulates the entire PIN junction area resulting in a hermetically sealed chip which has been qualified in many military applications. These CERMACHIP® diodes are available in a wide variety of voltage ratings, up to 3,000 volts and are capable of controlling kilowatts of power.

Supplier's Site Datasheet
200V Diode and Rectifier - 284-MA4P303-134 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
284-MA4P303-134
200V Diode and Rectifier 284-MA4P303-134
RF DIODE PIN 200V DIE Product overview: MA4P303-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P303-134 can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V DIE Product overview: MA4P303-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4P303-134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1465-1037-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
1465-1037-ND
RF Diodes 1465-1037-ND
RF Diode PIN - Single 200V Die

RF Diode PIN - Single 200V Die

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4P303-134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4P303-134
Discrete Semiconductor Products - Diodes - RF Diodes MA4P303-134
RF DIODE PIN 200V DIE

RF DIODE PIN 200V DIE

Supplier's Site
RF Diodes MA4P303-134
RF DIODE PIN 200V DIE

RF DIODE PIN 200V DIE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 1211448-MA4P303-134 MA4P303-134 284-MA4P303-134 1465-1037-ND MA4P303-134 MA4P303-134
Product Name RF Diodes - MA4P303-134 RF PIN Diode 200V Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single Single
Diode Type PIN; PIN - Single PIN PIN PIN
CT 0.1500 pF 0.1500 pF 0.1500 pF 0.1500 pF
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package ODS-134 Bulk Die Die Die
Unlock Full Specs
to access all available technical data