MACOM 35V Diode and Rectifier MA4L011-134

Description
RF DIODE PIN 35V CHIP Product overview: MA4L011-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L011-134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 35V CHIP Product overview: MA4L011-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L011-134 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V Diode and Rectifier - 284-MA4L011-134 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V Diode and Rectifier
284-MA4L011-134
35V Diode and Rectifier 284-MA4L011-134
RF DIODE PIN 35V CHIP Product overview: MA4L011-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L011-134 can be used for catalog matching and distributor lookup.

RF DIODE PIN 35V CHIP Product overview: MA4L011-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L011-134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF PIN Diode - MA4L011-134 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4L011-134
RF PIN Diode MA4L011-134
Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed to provide low insertion loss, at zero bias, as well as low flat leakage power with fast signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.

Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed to provide low insertion loss, at zero bias, as well as low flat leakage power with fast signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.

Supplier's Site
RF Diodes - 1465-1030-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
1465-1030-ND
RF Diodes 1465-1030-ND
RF Diode PIN - Single 35V 100mA Chip

RF Diode PIN - Single 35V 100mA Chip

Buy Now Datasheet
RFFETs - MA4L011-134 - 880890-MA4L011-134 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4L011-134
880890-MA4L011-134
RFFETs - MA4L011-134 880890-MA4L011-134
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880890-MA4L011-134 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: RF Diode PIN - Single 35V 100 mA Chip Package: Die Package: Bulk Family Name: MA4L011 Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880890-MA4L011-134
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: RF Diode PIN - Single 35V 100 mA Chip
Package: Die
Package: Bulk
Family Name: MA4L011
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0060

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4L011-134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4L011-134
Discrete Semiconductor Products - Diodes - RF Diodes MA4L011-134
RF DIODE PIN 35V CHIP

RF DIODE PIN 35V CHIP

Supplier's Site
Sheung Wan, Hong Kong
PIN Diodes
MA4L011-134
PIN Diodes MA4L011-134
PIN Diodes

PIN Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes PIN Diodes
Product Number 284-MA4L011-134 MA4L011-134 1465-1030-ND 880890-MA4L011-134 MA4L011-134 MA4L011-134
Product Name 35V Diode and Rectifier RF PIN Diode RF Diodes RFFETs - MA4L011-134 Discrete Semiconductor Products - Diodes - RF Diodes PIN Diodes
Package Bulk ODS-134 Die Chip Chip ODS-134 Die
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single Single Single
Diode Type PIN PIN RF Diode PIN - Single 35V 100 mA Chip
Unlock Full Specs
to access all available technical data