RF Diode Standard - Single 16V 50mA 250mW 0402
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE,SRD-BEAMLEAD-P
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-MMDB35-0402-ND | MMDB35-0402 | MMDB35-0402 |
| Product Name | RF Diodes | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Package | 0402 (1005 Metric) | 0402 | |
| VR | 16 volts | ||
| CT | 0.2200 pF |