MACOM RF Diodes MA4L062-134

Description
RF Diode PIN - Single 75V 100mA 5W Chip
Request a Quote Datasheet
Description
RF Diode PIN - Single 75V 100mA 5W Chip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-MA4L062-134-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 75V 100mA 5W Chip

RF Diode PIN - Single 75V 100mA 5W Chip

Buy Now Datasheet
RF PIN Diode - MA4L062-134 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MA4L062-134
RF PIN Diode MA4L062-134
Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed to provide low insertion loss, at zero bias, as well as low flat leakage power with fast signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.

Single Diode Configuration: MACOM produces a series of silicon PIN limiter diodes with small and medium I-region lengths which are specifically designed for high signal applications. The devices are designed to provide low insertion loss, at zero bias, as well as low flat leakage power with fast signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers covering the 10 MHz to 18 GHz frequency range.

Supplier's Site
Diode and Rectifier - 284-MA4L062-134 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-MA4L062-134
Diode and Rectifier 284-MA4L062-134
DIODE,PINLIMITER,CHI P Product overview: MA4L062-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L062-134 can be used for catalog matching and distributor lookup.

DIODE,PINLIMITER,CHIP Product overview: MA4L062-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L062-134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4L062-134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4L062-134
Discrete Semiconductor Products - Diodes - RF Diodes MA4L062-134
DIODE,PINLIMITER,CHI P

DIODE,PINLIMITER,CHIP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 1465-MA4L062-134-ND MA4L062-134 284-MA4L062-134 MA4L062-134
Product Name RF Diodes RF PIN Diode Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN
Package Die ODS-134 Tray Chip
VR 75 volts 75 volts
CT 0.1500 pF 0.1500 pF
Unlock Full Specs
to access all available technical data