Win Source Part Number: 1108512-MA4E2040
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 100
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.06pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 7V
Resistance @ If, F: 7Ohm @ 10mA, 1MHz
Package / Case: 2-SMD, Flat Lead
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4E2040
Schottky Diodes & Rectifiers
DIODE,SCHOTTKY,BEAM_
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 1108512-MA4E2040 | MA4E2040 | MA4E2040 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky; PIN - Single | ||
| Package | 2-SMD, Flat Lead | Beam Lead |