MACOM RF Diodes MA4L021-134

Description
RF Diode PIN - Single 35V 100mA Chip
Request a Quote Datasheet
Description
RF Diode PIN - Single 35V 100mA Chip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-1031-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
1465-1031-ND
RF Diodes 1465-1031-ND
RF Diode PIN - Single 35V 100mA Chip

RF Diode PIN - Single 35V 100mA Chip

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF - 1172448-MA4L021-134 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1172448-MA4L021-134
Discrete Semiconductor Products - Diodes - RF 1172448-MA4L021-134
Win Source Part Number: 1172448-MA4L021-134 Category: Discrete Semiconductor Products>Diodes - RF Package: Bulk Standard Package: 100 Current - Max: 100 mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 2.1Ohm @ 10mA, 500MHz Package / Case: Die Supplier Device Package: Chip Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0060 Mfr: MACOM Technology Solutions Other Names: 1465-1031 Base Product Number: MA4L021

Win Source Part Number: 1172448-MA4L021-134
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 100
Current - Max: 100 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 2.1Ohm @ 10mA, 500MHz
Package / Case: Die
Supplier Device Package: Chip
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-1031
Base Product Number: MA4L021

Buy Now Datasheet
35V Diode and Rectifier - 284-MA4L021-134 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V Diode and Rectifier
284-MA4L021-134
35V Diode and Rectifier 284-MA4L021-134
RF DIODE PIN 35V CHIP Product overview: MA4L021-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L021-134 can be used for catalog matching and distributor lookup.

RF DIODE PIN 35V CHIP Product overview: MA4L021-134 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4L021-134 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4L021-134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4L021-134
Discrete Semiconductor Products - Diodes - RF Diodes MA4L021-134
RF DIODE PIN 35V CHIP

RF DIODE PIN 35V CHIP

Supplier's Site
RF Diodes MA4L021-134
RF DIODE PIN 35V CHIP

RF DIODE PIN 35V CHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 1465-1031-ND 1172448-MA4L021-134 284-MA4L021-134 MA4L021-134 MA4L021-134
Product Name RF Diodes Discrete Semiconductor Products - Diodes - RF 35V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package Die Die Bulk Chip Die
VR 35 volts
Unlock Full Specs
to access all available technical data