Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount Module
Manufacturer: Powerex Inc.
Win Source Part Number: 1221683-ME701203
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: Module
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.pwrx.com
Manufacturer Package: Module
Voltage - Peak Reverse (Maximum): 1.2kV
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 30A
Current - Reverse Leakage at Vr: 2mA at 1200V
Powerex Three-Phase Diode Bridge Modules are designed for use in three-phase bridge application. The modules are isolated consisting of six rectifier diodes. These ME70 Modules have been tested and recognized by Underwriters Laboratories (QQQX2 Power Swit
BRIDGE RECT 3P 1.2KV 30A MODULE
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 835-1112-ND | 1221683-ME701203 | ME701203 | ME701203 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - ME701203 | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | Module | Module | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Three Phase |