MADP-001907-13050P is a pocket tape packaging variant of the MA4AGP907 AlGaAs flip-chip PIN diode, designed for RF switch and phase shifter applications through millimeter wave frequencies. The diode features a total capacitance of 0.025 pF at -5V and 1 MHz, series resistance of 5.2 Ω at 1 MHz, and a 2 ns switching speed. It is passivated with silicon nitride and protected by a polyimide layer, with an absolute maximum reverse voltage of -50 V and operating temperature range of -55°C to +125°C. The device is RoHS compliant and rated Class 0 per HBM MIL-STD-883, method 3015.7 for ESD sensitivity.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | MADP-001907-13050P |
| Product Name | RF PIN Diode |
| Configuration | Single |