Win Source Part Number: 985084-MA4P709-150
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 25
Diode Type: PIN - Single
Capacitance @ Vr, F: 3.3pF @ 100V, 1MHz
Voltage - Peak Reverse (Max): 1500V
Power Dissipation (Max): 75 W
Resistance @ If, F: 250mOhm @ 200mA, 100MHz
Package / Case: Stud
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.10.0060
Mfr: MACOM Technology Solutions
Other Names: 1465-MA4P709-150
Base Product Number: MA4P709
DIODE,PIN,BONDED,STR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 985084-MA4P709-150 | MA4P709-150 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN - Single | |
| Package | Stud | |
| PD | 75 to 75000 milliwatts |