MACOM RF Schottky Diode MADS-011010-14150T

Description
Schottky Limiter DC-6 GHz. The MADS-011010 is a Schottky limiter assembled in a lead-free 1.5 x 1.2 mm TDFN surface mount plastic package. This device provides broadband performance as well as exceptional lower flat leakage power. The MADS-011010 is ideally suitable for higher frequency and lower flat leakage limiter applications where higher performance surface mount diode assemblies are required.
Request a Quote Datasheet
Description
Schottky Limiter DC-6 GHz. The MADS-011010 is a Schottky limiter assembled in a lead-free 1.5 x 1.2 mm TDFN surface mount plastic package. This device provides broadband performance as well as exceptional lower flat leakage power. The MADS-011010 is ideally suitable for higher frequency and lower flat leakage limiter applications where higher performance surface mount diode assemblies are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Schottky Diode - MADS-011010-14150T - Richardson RFPD
Downers Grove, IL, United States
RF Schottky Diode
MADS-011010-14150T
RF Schottky Diode MADS-011010-14150T
Schottky Limiter DC-6 GHz. The MADS-011010 is a Schottky limiter assembled in a lead-free 1.5 x 1.2 mm TDFN surface mount plastic package. This device provides broadband performance as well as exceptional lower flat leakage power. The MADS-011010 is ideally suitable for higher frequency and lower flat leakage limiter applications where higher performance surface mount diode assemblies are required.

Schottky Limiter DC-6 GHz. The MADS-011010 is a Schottky limiter assembled in a lead-free 1.5 x 1.2 mm TDFN surface mount plastic package. This device provides broadband performance as well as exceptional lower flat leakage power. The MADS-011010 is ideally suitable for higher frequency and lower flat leakage limiter applications where higher performance surface mount diode assemblies are required.

Supplier's Site Datasheet
Schottky Diode and Rectifier - 284-MADS-011010-14150T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
284-MADS-011010-14150T
Schottky Diode and Rectifier 284-MADS-011010-14150T
RF DIODE SCHOTTKY 6TDFN Product overview: MADS-011010-14150T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADS-011010-1415 0T can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 6TDFN Product overview: MADS-011010-14150T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MADS-011010-14150T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1465-1775-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Cathode 6-TDFN (1.5x1.2)

RF Diode Schottky - 1 Pair Common Cathode 6-TDFN (1.5x1.2)

Buy Now Datasheet
RF Diodes - 1465-1775-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Cathode 6-TDFN (1.5x1.2)

RF Diode Schottky - 1 Pair Common Cathode 6-TDFN (1.5x1.2)

Buy Now Datasheet
RF Diodes - MADS-011010-14150T - 801557-MADS-011010-14150T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MADS-011010-14150T
801557-MADS-011010-14150T
RF Diodes - MADS-011010-14150T 801557-MADS-011010-14150T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 801557-MADS-011010-1 4150T Packaging: Reel Diode Type: Schottky - 1 Pair Common Cathode Supplier Device Package: 6-TDFN (1.5x1.2) Temperature Range - Operating: 175°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 801557-MADS-011010-14150T
Packaging: Reel
Diode Type: Schottky - 1 Pair Common Cathode
Supplier Device Package: 6-TDFN (1.5x1.2)
Temperature Range - Operating: 175°C
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - MADS-011010-14150T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MADS-011010-14150T
Discrete Semiconductor Products - Diodes - RF Diodes MADS-011010-14150T
RF DIODE SCHOTTKY 6TDFN

RF DIODE SCHOTTKY 6TDFN

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number MADS-011010-14150T 284-MADS-011010-14150T 1465-1775-6-ND 801557-MADS-011010-14150T MADS-011010-14150T
Product Name RF Schottky Diode Schottky Diode and Rectifier RF Diodes RF Diodes - MADS-011010-14150T Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky Schottky Schottky; Schottky - 1 Pair Common Cathode
Package TDFN Tape & Reel (TR) 6-WFDFN Exposed Pad 6-TDFN (1.5x1.2)
Operating Frequency 0.0 to 6000 MHz
CT 0.3400 pF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data