Microchip Technology, Inc. Single Diodes MSC015SDA120K

Description
Diode Silicon Carbide Schottky 1200V 36A (DC) Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 36A (DC) Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-MSC015SDA120KTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 36A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 1200V 36A (DC) Through Hole TO-220-2

Buy Now Datasheet
Silicon Carbide Diode - MSC015SDA120K - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC015SDA120K
Silicon Carbide Diode MSC015SDA120K
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC015SDA120K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC015SDA120K
Discrete Semiconductor Products - Diodes - Rectifiers MSC015SDA120K
DIODE SIL CARB 1.2KV 36A TO220-2

DIODE SIL CARB 1.2KV 36A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 150-MSC015SDA120KTR-ND MSC015SDA120K MSC015SDA120K
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details
High-voltage switching diode - BAS21H,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details