RF Diode Schottky - Single 3V 20mA 75mW SC-79
RF Diode Schottky - Single 3V 20mA 75mW SC-79
RF Diode Schottky - Single 3V 20mA 75mW SC-79
SCHOTTKY LEAD-FREE PLASTIC Product overview: MA4E20541-1279T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E20541-1279T can be used for catalog matching and distributor lookup.
SCHOTTKY LEAD-FREE PLASTIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1465-MA4E20541-1279TCT-ND | 284-MA4E20541-1279T | MA4E20541-1279T |
| Product Name | RF Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SC-79 |
| VR | 3 volts |