Microchip Technology, Inc. Silicon Carbide Diode MSC2X51SDA070J

Description
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X51SDA070J is a dual 700 V, 50 A SiC SBD device in a SOT-227 package. Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Direct mounting to the heat sink (isolated package) Applications Power factor correction (PFC) Switch-mode power supply Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X51SDA070J is a dual 700 V, 50 A SiC SBD device in a SOT-227 package. Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Direct mounting to the heat sink (isolated package) Applications Power factor correction (PFC) Switch-mode power supply Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC2X51SDA070J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC2X51SDA070J
Silicon Carbide Diode MSC2X51SDA070J
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X51SDA070J is a dual 700 V, 50 A SiC SBD device in a SOT-227 package. Features No reverse recovery Low forward voltage Low leakage current Avalanche-energy rated RoHS compliant Isolated voltage to 2500 V Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Direct mounting to the heat sink (isolated package) Applications Power factor correction (PFC) Switch-mode power supply Inverters/converters Snubber/clamp diode

The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X51SDA070J is a dual 700 V, 50 A SiC SBD device in a SOT-227 package.

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche-energy rated
  • RoHS compliant
  • Isolated voltage to 2500 V

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density
  • Direct mounting to the heat sink (isolated package)

Applications

  • Power factor correction (PFC)
  • Switch-mode power supply
  • Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Diode Arrays - 150-MSC2X51SDA070J-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Silicon Carbide Schottky 700V 50A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Silicon Carbide Schottky 700V 50A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC2X51SDA070J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC2X51SDA070J
Discrete Semiconductor Products - Diodes - Rectifiers MSC2X51SDA070J
DIODE MOD SIC SCHOT 700V SOT227

DIODE MOD SIC SCHOT 700V SOT227

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers
Product Number MSC2X51SDA070J 150-MSC2X51SDA070J-ND MSC2X51SDA070J
Product Name Silicon Carbide Diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 50000 mA
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details