The silicon carbide (SiC) power Schottky barrier diodes (SBD) product line from Microsemi increases your performance over silicon diode solutions while lowering your total cost of ownership for high-voltage applications. The MSC030SDA070BCT is a 700 V, 30 A SiC dual common cathode SBD in a three-lead TO-247 package
Features
Benefits
Applications
SIC SBD 700 V 30 A TO-247
SIC SBD 700 V 30 A TO-247
SIC SBD 700 V 30 A TO-247
DIODE SIL CARB 700V 60A TO247-3
| Richardson RFPD | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MSC030SDA070BCT | 2412093P | MSC030SDA070BCT |
| Product Name | Silicon Carbide Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Silicon Carbide Diode | ||
| RoHS Compliant | RoHS | RoHS | |
| IF | 60000 mA |