Diode Array 2 Independent Silicon Carbide Schottky 1200V 100A (DC) Chassis Mount SOT-227-4, miniBLOC
Win Source Part Number: 1350255-MSC2X101SDA1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1
Technology: SiC (Silicon Carbide) Schottky
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 400 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 2 Independent
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227 (ISOTOP®)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: MSC2X101
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 100 A
Current - Average Rectified (Io) (per Diode): 100A (DC)
DIODE MOD SIC 1200V 100A SOT227 Product overview: MSC2X101SDA120J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSC2X101SDA120J can be used for catalog matching and distributor lookup.
Features
Benefits
Applications
DIODE MOD SIC 1200V 100A SOT227
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 150-MSC2X101SDA120J-ND | 1350255-MSC2X101SDA120J | 286-MSC2X101SDA120J | MSC2X101SDA120J | MSC2X101SDA120J |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 1200V 100A Diode and Rectifier | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | Tube | ||
| VF | 1.8 volts | 1.8 volts | |||
| VR | 1200 volts | ||||
| IR | 0.4000 mA |