Microchip Technology, Inc. Diode Arrays MSC2X31SDA120J

Description
Diode Array
Request a Quote Datasheet
Description
Diode Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 150-MSC2X31SDA120J-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Silicon Carbide Diode - MSC2X31SDA120J - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC2X31SDA120J
Silicon Carbide Diode MSC2X31SDA120J
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Isolated voltage to 2500 V Benefits Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant
  • Isolated voltage to 2500 V

Benefits

  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC2X31SDA120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC2X31SDA120J
Discrete Semiconductor Products - Diodes - Rectifiers MSC2X31SDA120J
DIODE MOD SIC 1200V 30A SOT227

DIODE MOD SIC 1200V 30A SOT227

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number 150-MSC2X31SDA120J-ND MSC2X31SDA120J MSC2X31SDA120J
Product Name Diode Arrays Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Package SOT-227-4, miniBLOC
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99S/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
TVS Diodes - 9211195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details