Microchip Technology, Inc. Single Diodes MSC050SDA070B

Description
Diode Silicon Carbide Schottky 700V 50A (DC) Through Hole TO-247
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 700V 50A (DC) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSC050SDA070B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MSC050SDA070B-ND
Single Diodes MSC050SDA070B-ND
Diode Silicon Carbide Schottky 700V 50A (DC) Through Hole TO-247

Diode Silicon Carbide Schottky 700V 50A (DC) Through Hole TO-247

Buy Now Datasheet
Silicon Carbide Diode - MSC050SDA070B - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC050SDA070B
Silicon Carbide Diode MSC050SDA070B
Features Ultra-fast recovery times Soft recovery characteristics Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • Ultra-fast recovery times
  • Soft recovery characteristics
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC050SDA070B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC050SDA070B
Discrete Semiconductor Products - Diodes - Rectifiers MSC050SDA070B
DIODE SIL CARBIDE 700V 50A TO247

DIODE SIL CARBIDE 700V 50A TO247

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number MSC050SDA070B-ND MSC050SDA070B MSC050SDA070B
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 1727-1PS76SB10ZCT-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 80 volts
View Details
Rectifier Diode - HR1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diodes, Rectifiers - Single - 10ETF06PBF - 1121048-10ETF06PBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers