MACOM RF PIN Diode MPN7420-C12

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF PIN Diode - MPN7420-C12 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
MPN7420-C12
RF PIN Diode MPN7420-C12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Diode and Rectifier - 284-MPN7420-C12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-MPN7420-C12
Diode and Rectifier 284-MPN7420-C12
DIODE,PIN,CHIP, C12 Product overview: MPN7420-C12 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPN7420-C12 can be used for catalog matching and distributor lookup.

DIODE,PIN,CHIP, C12 Product overview: MPN7420-C12 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPN7420-C12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1354337-MPN7420-C12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF Diodes
1354337-MPN7420-C12
Discrete Semiconductor Products - Diodes - RF Diodes 1354337-MPN7420-C12
Win Source Part Number: 1354337-MPN7420-C12 Category: Discrete Semiconductor Products - Diodes - RF Diodes Temperature Range - Operating: 175°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Package: Tray Product Status: Active Package / Case: Die Supplier Device Package: Die Base Product Number: MPN7420 HTSUS: 8541.10.0070 ECCN: EAR99 Capacitance @ Vr, F: 0.08pF @ 50V, 100MHz Diode Type: PIN - Single Voltage - Peak Reverse (Max): 400V Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz

Win Source Part Number: 1354337-MPN7420-C12
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Package: Tray
Product Status: Active
Package / Case: Die
Supplier Device Package: Die
Base Product Number: MPN7420
HTSUS: 8541.10.0070
ECCN: EAR99
Capacitance @ Vr, F: 0.08pF @ 50V, 100MHz
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 400V
Resistance @ If, F: 1.5Ohm @ 100mA, 100MHz

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MPN7420-C12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
MPN7420-C12
Discrete Semiconductor Products - Diodes - RF Diodes MPN7420-C12
DIODE,PIN,CHIP, C12

DIODE,PIN,CHIP, C12

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number MPN7420-C12 284-MPN7420-C12 1354337-MPN7420-C12 MPN7420-C12
Product Name RF PIN Diode Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type PIN PIN - Single
Package Tray Die Die
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data