Microchip Technology, Inc. Silicon Carbide Diode MSC020SDA120S

Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet
Description
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - MSC020SDA120S - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
MSC020SDA120S
Silicon Carbide Diode MSC020SDA120S
Features No reverse recovery Low forward voltage Low leakage current Avalanche energy rated RoHS compliant Benefits High switching frequency Low switching losses Low noise (EMI) switching Higher reliability systems Increased system power density Applications Power Factor Correction (PFC) Anti-parallel diode: Switch-mode power supply, Inverters/converters , Motor controllers Freewheeling diode: Switch-mode power supply, Inverters/converters Snubber/clamp diode

Features

  • No reverse recovery
  • Low forward voltage
  • Low leakage current
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • High switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Higher reliability systems
  • Increased system power density

Applications

  • Power Factor Correction (PFC)
  • Anti-parallel diode: Switch-mode power supply, Inverters/converters, Motor controllers
  • Freewheeling diode: Switch-mode power supply, Inverters/converters
  • Snubber/clamp diode
Supplier's Site Datasheet
Single Diodes - 150-MSC020SDA120S-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 49A (DC) Surface Mount D3PAK

Diode Silicon Carbide Schottky 1200V 49A (DC) Surface Mount D3PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSC020SDA120S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSC020SDA120S
Discrete Semiconductor Products - Diodes - Rectifiers MSC020SDA120S
DIODE SIL CARB 1.2KV 49A D3PAK

DIODE SIL CARB 1.2KV 49A D3PAK

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number MSC020SDA120S 150-MSC020SDA120S-ND MSC020SDA120S
Product Name Silicon Carbide Diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
RoHS Compliant RoHS
IF 49000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 100 volts
View Details
Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263)
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details