Diode Array 2 Independent Silicon Carbide Schottky 1200V 50A (DC) Chassis Mount SOT-227-4, miniBLOC
The silicon carbide (SiC) power Schottky barrier diode (SBD) product line from Microsemi increases the performance over silicon diode solutions while lowering the total cost of ownership for high-voltage applications. MSC2X50SDA170J is a dual 1700 V, 50 A SiC SBD device in a SOT-227 package.
Features
Benefits
Applications
DIODE MOD SIC 1200V 50A SOT227
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 150-MSC2X50SDA120J-ND | MSC2X50SDA120J | MSC2X50SDA120J |
| Product Name | Diode Arrays | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | SOT-227-4, miniBLOC | ||
| Diode Type | Silicon Carbide Diode | ||
| RoHS Compliant | RoHS |